RF/COAXIAL, SSMA JACK, R/A, 50 OHM, SOLDER; Connector Type:SSMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Vertical; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 07H7792 |
| Product Name | Rf/coaxial, Ssma Jack, R/a, 50 Ohm, Solder; Connector Type Te Connectivity |
| Connector Type | SMA; SSMA |