TE Connectivity Between Series Adapters 1063476-1

Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Gasket Material : Conductive Elastomers Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : OS-50P Side B Gender : Jack Side B Interface : OSM
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Gasket Material : Conductive Elastomers Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : OS-50P Side B Gender : Jack Side B Interface : OSM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1063476-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1063476-1
Between Series Adapters 1063476-1
Body Features Body Material : Stainless Steel Body Plating Material : Gold Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Gasket Material : Conductive Elastomers Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : OS-50P Side B Gender : Jack Side B Interface : OSM

Body Features


  • Body Material : Stainless Steel
  • Body Plating Material : Gold
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE Fluorocarbon
  • Gasket Material : Conductive Elastomers

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Plug
  • Side A Interface : OS-50P
  • Side B Gender : Jack
  • Side B Interface : OSM
Buy Now
RF Adapters - Between Series - 1063476-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1063476-1
RF Adapters - Between Series 1063476-1
RF Adapters - Between Series 8782 2200 00

RF Adapters - Between Series 8782 2200 00

Buy Now Datasheet
8782 2200 00 Rohs Compliant Amp - Te Connectivity - 10H7410 - Newark, An Avnet Company
Chicago, IL, United States
8782 2200 00 Rohs Compliant Amp - Te Connectivity
10H7410
8782 2200 00 Rohs Compliant Amp - Te Connectivity 10H7410
8782 2200 00 ROHS COMPLIANT: YES

8782 2200 00 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1063476-1 1063476-1 10H7410
Product Name Between Series Adapters RF Adapters - Between Series 8782 2200 00 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060221-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 10.000 GHz
View Details
RF Connectors - 1-1478405-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 2.000 GHz
View Details
3 suppliers
RF Connector Launchers - 1052643-1 - TE Connectivity
Specs
Connector Type SMA
Mounting Panel Mount
View Details
3 suppliers