TE Connectivity 18GHz 50 Ohm Electronic Connector 1062177-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
18GHz 50 Ohm Electronic Connector
437-1062177-1
18GHz 50 Ohm Electronic Connector 437-1062177-1
SMA RF Connector, 18GHz, 50 Ohm, Solder, Straight, Gold Product overview: 1062177-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1062177-1 can be used for catalog matching and distributor lookup.

SMA RF Connector, 18GHz, 50 Ohm, Solder, Straight, Gold Product overview: 1062177-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1062177-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - 1034313-1062177-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1034313-1062177-1
Connectors, Interconnects - Coaxial Connectors (RF) 1034313-1062177-1
Win Source Part Number: 1034313-1062177-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Jack, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: SMA Voltage Rating: 250 V Frequency - Max: 12.4 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 250 Impedance: 50Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Stainless Steel Shield Termination: Solder Cable Group: RG-188, 316 (Double Braid) Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 9 pcs - 1 Connector, 1 Bushing, 1 Contact, 1 Ferrule, 1 Heat Shrink, 1 Lockwasher, 2 Nuts, 1 Sleeve Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 1050547-1; 1050548-1; 1050525-1; 1050532-1; 1050735-1; 901-9871; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 2266-1062177-1 Base Product Number: 1062 RoHS Status: Not applicable

Win Source Part Number: 1034313-1062177-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: SMA
Voltage Rating: 250 V
Frequency - Max: 12.4 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 250
Impedance: 50Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Stainless Steel
Shield Termination: Solder
Cable Group: RG-188, 316 (Double Braid)
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 9 pcs - 1 Connector, 1 Bushing, 1 Contact, 1 Ferrule, 1 Heat Shrink, 1 Lockwasher, 2 Nuts, 1 Sleeve
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 1050547-1; 1050548-1; 1050525-1; 1050532-1; 1050735-1; 901-9871;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 2266-1062177-1
Base Product Number: 1062
RoHS Status: Not applicable

Buy Now Datasheet
CONN SMA JACK STR 50 OHM SOLDER - 785-1062177-1 - Utmel Electronic Limited
Hong Kong, China
CONN SMA JACK STR 50 OHM SOLDER
785-1062177-1
CONN SMA JACK STR 50 OHM SOLDER 785-1062177-1
CONN SMA JACK STR 50 OHM SOLDER

CONN SMA JACK STR 50 OHM SOLDER

Supplier's Site
Scd2034 5021 95Sma Amp - Te Connectivity - 35AC7642 - Newark, An Avnet Company
Chicago, IL, United States
Scd2034 5021 95Sma Amp - Te Connectivity
35AC7642
Scd2034 5021 95Sma Amp - Te Connectivity 35AC7642
SCD2034 5021 95SMA

SCD2034 5021 95SMA

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Electrical Connectors
Product Number 1062177-1 437-1062177-1 1034313-1062177-1 785-1062177-1 35AC7642
Product Name 18GHz 50 Ohm Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) CONN SMA JACK STR 50 OHM SOLDER Scd2034 5021 95Sma Amp - Te Connectivity
Gender Male / Plug Female / Jack
Termination Solder Solder Solder
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data