TE Connectivity
Automotive Terminals
1062-20-0322
Description
Body Features Terminal Seal Type : Family Seal or Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 20 Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Nickel
Dimensions Compatible Insulation Diameter Range : 1.9 - 3.2 MM [.075 - .125 INCH ] Wire Size (MMSQ) : .35 - 1.5 Wire Size (AWG) : 22 - 16 Wire Size Search (AWG) : 16, 18, 22, 20 Wire Size Search (MMSQ) : .75, .5, 1, .35, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Family Seal or Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 20 Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Nickel
Dimensions Compatible Insulation Diameter Range : 1.9 - 3.2 MM [.075 - .125 INCH ] Wire Size (MMSQ) : .35 - 1.5 Wire Size (AWG) : 22 - 16 Wire Size Search (AWG) : 16, 18, 22, 20 Wire Size Search (MMSQ) : .75, .5, 1, .35, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Family Seal or Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 20 Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Nickel
Dimensions Compatible Insulation Diameter Range : 1.9 - 3.2 MM [.075 - .125 INCH ] Wire Size (MMSQ) : .35 - 1.5 Wire Size (AWG) : 22 - 16 Wire Size Search (AWG) : 16, 18, 22, 20 Wire Size Search (MMSQ) : .75, .5, 1, .35, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Terminal Seal Type : Family Seal or Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : Size 20
- Crimp Type : F-Crimp
- Interface Plating : Nickel (Ni)
- Mating Pin Diameter : 1 MM [.04 INCH ]
- Terminal Type : Socket
- Typical Current Rating (AMP) : 7.5
- Wire Contact Termination Area Plating Material : Nickel
Dimensions
- Compatible Insulation Diameter Range : 1.9 - 3.2 MM [.075 - .125 INCH ]
- Wire Size (MMSQ) : .35 - 1.5
- Wire Size (AWG) : 22 - 16
- Wire Size Search (AWG) : 16, 18, 22, 20
- Wire Size Search (MMSQ) : .75, .5, 1, .35, 1.5
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : Yes
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1062-20-0322 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
5.91 inch (150 mm)
OD / Width
5.91 inch (150 mm)
View Details