TE Connectivity Contact, Socket, 22-16Awg, Crimp; Product Range Deutsch - Te Connectivity 1062-20-0122-PS

Description
CONTACT, SOCKET, 22-16AWG, CRIMP; Product Range:DTM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Deutsch DTM Series Plug Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 22-16AWG, CRIMP; Product Range:DTM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Deutsch DTM Series Plug Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 22-16Awg, Crimp; Product Range Deutsch - Te Connectivity - 78T6231 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-16Awg, Crimp; Product Range Deutsch - Te Connectivity
78T6231
Contact, Socket, 22-16Awg, Crimp; Product Range Deutsch - Te Connectivity 78T6231
CONTACT, SOCKET, 22-16AWG, CRIMP; Product Range:DTM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Deutsch DTM Series Plug Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 22-16AWG, CRIMP; Product Range:DTM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Deutsch DTM Series Plug Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78T6231
Product Name Contact, Socket, 22-16Awg, Crimp; Product Range Deutsch - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products