TE Connectivity Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity 1062-16-0622-PS

Description
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:DT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Deutsch DT Series Plug Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:DT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Deutsch DT Series Plug Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity - 61X8666 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity
61X8666
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity 61X8666
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:DT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Deutsch DT Series Plug Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:DT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Deutsch DT Series Plug Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61X8666
Product Name Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88328395 - Radwell International
Specs
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details