TE Connectivity Rf/coaxial, Ssma Jack, Straight, 50 Ohm, Solder; Connector Type Te Connectivity 1062 0000 00

Description
RF/COAXIAL, SSMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SSMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, SSMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SSMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Ssma Jack, Straight, 50 Ohm, Solder; Connector Type Te Connectivity - 07H7791 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Ssma Jack, Straight, 50 Ohm, Solder; Connector Type Te Connectivity
07H7791
Rf/coaxial, Ssma Jack, Straight, 50 Ohm, Solder; Connector Type Te Connectivity 07H7791
RF/COAXIAL, SSMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SSMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SSMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SSMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 07H7791
Product Name Rf/coaxial, Ssma Jack, Straight, 50 Ohm, Solder; Connector Type Te Connectivity
Connector Type SMA; SSMA
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Coaxial Adapters - 7926A1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
Coaxial Connector (RF) Assemblies - FLC.1S.275.CTAC62-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details