TE Connectivity ™ Backplane Connectors - 106165-1 106165-1

Description
Manufacturer: Tyco Electronics Win Source Part Number: 743454-106165-1 Manufacturer Homepage: www.te.com Reference case: DIP Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Tyco Electronics Win Source Part Number: 743454-106165-1 Manufacturer Homepage: www.te.com Reference case: DIP Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 106165-1 - 743454-106165-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 106165-1
743454-106165-1
Backplane Connectors - 106165-1 743454-106165-1
Manufacturer: Tyco Electronics Win Source Part Number: 743454-106165-1 Manufacturer Homepage: www.te.com Reference case: DIP Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Tyco Electronics
Win Source Part Number: 743454-106165-1
Manufacturer Homepage: www.te.com
Reference case: DIP
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now
Electronic Connector - 406-106165-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
406-106165-1
Electronic Connector 406-106165-1
CONN HEADER 125POS 2MM PRESS-FIT Product overview: 106165-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-106165-1 can be used for catalog matching and distributor lookup.

CONN HEADER 125POS 2MM PRESS-FIT Product overview: 106165-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-106165-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 106165-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
106165-1
Backplane Connectors - Hard Metric, Standard 106165-1
CONN HEADER 125POS 2MM PRESS-FIT

CONN HEADER 125POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 743454-106165-1 406-106165-1 106165-1
Product Name Backplane Connectors - 106165-1 Electronic Connector Backplane Connectors - Hard Metric, Standard
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers