TE Connectivity ™ Coaxial Cables (RF) - 10612-24-96 10612-24-96

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 803991-10612-24-96 Wire Gauge: 24 AWG Cable Type: Twinaxial Impedance: 77 Ohms Shield Material: Copper, Tinned Dielectric Material: Ethylene Tetrafluoroethylene (ETFE) Conductor Strand: 19 Strands / 36 AWG Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.129" (3.28mm) Shield Type: Braid Jacket Color: White, Blue Stripe Temperature Range - Operating: 150°C Dielectric Diameter: 0.048" (1.22mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 803991-10612-24-96 Wire Gauge: 24 AWG Cable Type: Twinaxial Impedance: 77 Ohms Shield Material: Copper, Tinned Dielectric Material: Ethylene Tetrafluoroethylene (ETFE) Conductor Strand: 19 Strands / 36 AWG Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.129" (3.28mm) Shield Type: Braid Jacket Color: White, Blue Stripe Temperature Range - Operating: 150°C Dielectric Diameter: 0.048" (1.22mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Coaxial Cables (RF) - 10612-24-96
803991-10612-24-96
Coaxial Cables (RF) - 10612-24-96 803991-10612-24-96
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 803991-10612-24-96 Wire Gauge: 24 AWG Cable Type: Twinaxial Impedance: 77 Ohms Shield Material: Copper, Tinned Dielectric Material: Ethylene Tetrafluoroethylene (ETFE) Conductor Strand: 19 Strands / 36 AWG Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.129" (3.28mm) Shield Type: Braid Jacket Color: White, Blue Stripe Temperature Range - Operating: 150°C Dielectric Diameter: 0.048" (1.22mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 803991-10612-24-96
Wire Gauge: 24 AWG
Cable Type: Twinaxial
Impedance: 77 Ohms
Shield Material: Copper, Tinned
Dielectric Material: Ethylene Tetrafluoroethylene (ETFE)
Conductor Strand: 19 Strands / 36 AWG
Conductor Material: Copper Alloy, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.129" (3.28mm)
Shield Type: Braid
Jacket Color: White, Blue Stripe
Temperature Range - Operating: 150°C
Dielectric Diameter: 0.048" (1.22mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Coaxial Cables (RF) - 10612-24-96 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Cables (RF)
10612-24-96
Coaxial Cables (RF) 10612-24-96
COAX CABLE-DATA BUS

COAX CABLE-DATA BUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 803991-10612-24-96 10612-24-96
Product Name Coaxial Cables (RF) - 10612-24-96 Coaxial Cables (RF)
Product Type Coaxial Cables (RF)
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-2-24-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type 4-pin as per DIN EN 175301-803 Socket, angled Form C
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-3057/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details