RF/COAXIAL, MCX JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHzRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 30AC7009 |
| Product Name | Rf/coaxial, Mcx Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity |
| Connector Type | MCX |