TE Connectivity RF Connectors 1060871-1

Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Soft Copper Ferrule Plating Material : Gold RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1397 RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 3.78 MM  [.149 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 6 Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188, RG 316, RG 174 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : MCX Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote
Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Soft Copper Ferrule Plating Material : Gold RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1397 RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 3.78 MM  [.149 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 6 Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188, RG 316, RG 174 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : MCX Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCX Plug, Straight, 50 Ohm, Crimp connector is designed for RF and coaxial applications, featuring a snap-on interface that simplifies assembly and enhances mechanical robustness. It is compatible with various coaxial cable types, including RG174, RG188, and RG316. The connector operates effectively within a frequency range of DC to 6 GHz and maintains a nominal impedance of 50 ohms. It has a voltage rating of 335 VRMS at sea level and exhibits a maximum VSWR of 1.35:1 at 6 GHz. The connector is constructed from brass alloys with gold plating over nickel, ensuring durability and corrosion resistance. It is rated for a minimum of 500 mating cycles and can withstand temperatures ranging from -65°C to +165°C. This product is suitable for applications in GPS, automotive, and wireless communications, providing a compact solution that is 30% smaller than traditional SMB connectors.

Datasheet Summary
Powered by GS/AI

The MCX Plug, Straight, 50 Ohm, Crimp connector is designed for RF and coaxial applications, featuring a snap-on interface that simplifies assembly and enhances mechanical robustness. It is compatible with various coaxial cable types, including RG174, RG188, and RG316. The connector operates effectively within a frequency range of DC to 6 GHz and maintains a nominal impedance of 50 ohms. It has a voltage rating of 335 VRMS at sea level and exhibits a maximum VSWR of 1.35:1 at 6 GHz. The connector is constructed from brass alloys with gold plating over nickel, ensuring durability and corrosion resistance. It is rated for a minimum of 500 mating cycles and can withstand temperatures ranging from -65°C to +165°C. This product is suitable for applications in GPS, automotive, and wireless communications, providing a compact solution that is 30% smaller than traditional SMB connectors.

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1060871-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1060871-1
RF Connectors 1060871-1
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Soft Copper Ferrule Plating Material : Gold RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1397 RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 3.78 MM  [.149 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 6 Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188, RG 316, RG 174 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : MCX Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Beryllium Copper
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Soft Copper
  • Ferrule Plating Material : Gold
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1397
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 3.78 MM  [.149 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On

Operation/Application


  • Operating Frequency (GHZ) : 6

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 188, RG 316, RG 174
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1060871-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1060871-1
RF Connectors / Coaxial Connectors 1060871-1
RF Connectors / Coaxial Connectors Straight Cable Plug RG174 188 316 50 OHM

RF Connectors / Coaxial Connectors Straight Cable Plug RG174 188 316 50 OHM

Buy Now Datasheet
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 96M0608 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
96M0608
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 96M0608
RF/COAXIAL, MCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, MCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1060871-1 1060871-1 96M0608
Product Name RF Connectors RF Connectors / Coaxial Connectors Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data