Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Mounting Legs : 2 Number of Positions : 1
Contact Features Ferrule Material : Soft Copper Ferrule Plating Material : Gold RF Connector Center Contact Material : Brass
Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.31 MM [.17 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On
Operation/Applicatio
n Operating Frequency (GHZ) : 4
Packaging Features Packaging Method : Bag
Product Type Features Compatible With RF Cable Type : RG 174, RG 188, RG 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : MCX Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Brass
- Body Material Finish : Plated
- Body Plating Material : Gold
- Body Shape : Circular
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Mounting Legs : 2
- Number of Positions : 1
Contact Features
- Ferrule Material : Soft Copper
- Ferrule Plating Material : Gold
- RF Connector Center Contact Material : Brass
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 4.31 MM [.17 INCH ]
Electrical Characteristics
Mechanical Attachment
- Detent : Without
- RF Connector Coupling Mechanism : Snap-On
Operation/Application
- Operating Frequency (GHZ) : 4
Packaging Features
Product Type Features
- Compatible With RF Cable Type : RG 174, RG 188, RG 316
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Cable
- RF Connector Style : Plug
- RF Interface : MCX
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]