TE Connectivity Between Series Adapters 1060274-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : SMA Side B Gender : Jack Side B Interface : SMC
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : SMA Side B Gender : Jack Side B Interface : SMC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1060274-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1060274-1
Between Series Adapters 1060274-1
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : SMA Side B Gender : Jack Side B Interface : SMC

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Coupling Nut Material : Stainless Steel

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE Fluorocarbon
  • Gasket Material : Silicone Rubber

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Plug
  • Side A Interface : SMA
  • Side B Gender : Jack
  • Side B Interface : SMC
Buy Now
Rf/coaxial Adapter, Sma Plug-Smc Jack; Convert From Coax Type Amp - Te Connectivity - 10H7334 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Plug-Smc Jack; Convert From Coax Type Amp - Te Connectivity
10H7334
Rf/coaxial Adapter, Sma Plug-Smc Jack; Convert From Coax Type Amp - Te Connectivity 10H7334
RF/COAXIAL ADAPTER, SMA PLUG-SMC JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Type:Inter Series Coaxial; Product Range:- RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA PLUG-SMC JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Type:Inter Series Coaxial; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors
Product Number 1060274-1 10H7334
Product Name Between Series Adapters Rf/coaxial Adapter, Sma Plug-Smc Jack; Convert From Coax Type Amp - Te Connectivity
Connector Type Wire to Wire Connector SMA; SMC
Unlock Full Specs
to access all available technical data