Connectors
Manufacturer: TE Connectivity
Win Source Part Number: 853666-106015-1
Series: Z-PACK
Features: Position Connector
Package: Tube
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 11
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
110 Pos, 5 Row, 2mm Pitch, Male Right Angle Header, Press-Fit Product overview: 106015-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-106015-1 can be used for catalog matching and distributor lookup.
CONN HEADER 110POS 2MM PRESS-FIT
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 106015-1 | 853666-106015-1 | 106015-1-ND | 407-106015-1 | 106015-1 |
| Product Name | Backplane Connectors - 106015-1 | Hard Metric, Standard | Electronic Connector | Backplane Connectors - Hard Metric, Standard | |
| Connector Type | Header, Male Pins | ||||
| Mounting | Board Edge, Through Hole, Right Angle | ||||
| Contact Pitch | 2.01 mm (0.0790 inch) | ||||
| Number of Contacts | 110 # |