TE Connectivity Product Range Amp - Te Connectivity 106012-1.

Description
Product Range:Z-PACK HM Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Description
Product Range:Z-PACK HM Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 30AC3103 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
30AC3103
Product Range Amp - Te Connectivity 30AC3103
Product Range:Z-PACK HM Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Product Range:Z-PACK HM Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3103
Product Name Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details