Body Features Body Material : Stainless Steel Body Material Finish : Passivated
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper
Dimensions Product Length : 10.41 MM [.41 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.7 MM [.223 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Threaded RF Connector Coupling Mechanism : Push-On
Other Comment : Captured Center Contact, Field replaceable., Accepts 0.3mm [.012] dia. pin, Hermetically Sealed
Packaging Features Packaging Method : Kit
Product Type Features Connector Seal Type : Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : OS 2.9 Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Passivated
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel, Copper
Dimensions
- Product Length : 10.41 MM [.41 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 5.7 MM [.223 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : Without
- Panel Mount Feature Type : Threaded
- RF Connector Coupling Mechanism : Push-On
Other
- Comment : Captured Center Contact, Field replaceable., Accepts 0.3mm [.012] dia. pin, Hermetically Sealed
Packaging Features
Product Type Features
- Connector Seal Type : Hermetically Sealed
- Connector System : Cable-to-Panel
- RF Connector Style : Jack
- RF Interface : OS 2.9
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]