TE Connectivity RF Connectors 1060034-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Product Length : 16.2 MM  [.638 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Threaded RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Other Comment : Accepts 0.3mm [.012] dia. pin, Hermetically Sealed, Captured Center Contact, Field replaceable. Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Connector Seal Type : Gasket, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OS 2.9 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Product Length : 16.2 MM  [.638 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Threaded RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Other Comment : Accepts 0.3mm [.012] dia. pin, Hermetically Sealed, Captured Center Contact, Field replaceable. Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Connector Seal Type : Gasket, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OS 2.9 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1060034-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1060034-1
RF Connectors 1060034-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Product Length : 16.2 MM  [.638 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Threaded RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Other Comment : Accepts 0.3mm [.012] dia. pin, Hermetically Sealed, Captured Center Contact, Field replaceable. Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Connector Seal Type : Gasket, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OS 2.9 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • Product Length : 16.2 MM  [.638 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Mount Feature Type : Threaded
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Epoxy

Other


  • Comment : Accepts 0.3mm [.012] dia. pin, Hermetically Sealed, Captured Center Contact, Field replaceable.
  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Finish : Passivated
  • Gasket Material : Silicone Rubber

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Seal Type : Gasket, Hermetically Sealed
  • Connector System : Cable-to-Panel
  • RF Connector Style : Plug
  • RF Interface : OS 2.9
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1060034-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1060034-1
RF Connectors / Coaxial Connectors 1060034-1
RF Connectors / Coaxial Connectors 4857 3578 02

RF Connectors / Coaxial Connectors 4857 3578 02

Buy Now Datasheet
4857 3578 02 Amp - Te Connectivity - 97X0464 - Newark, An Avnet Company
Chicago, IL, United States
4857 3578 02 Amp - Te Connectivity
97X0464
4857 3578 02 Amp - Te Connectivity 97X0464
4857 3578 02

4857 3578 02

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1060034-1 1060034-1 97X0464
Product Name RF Connectors RF Connectors / Coaxial Connectors 4857 3578 02 Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050721-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1052514-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coax Connectors - 1058990-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
2 suppliers