TE Connectivity RF Connectors 1060031-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 9.6 MM  [.378 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Other Comment : Captured Center Contact, Accepts 0.3mm [.012] dia. pin, Field replaceable. Packaging Features Packaging Method : Tray Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : OS 2.9 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 9.6 MM  [.378 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Other Comment : Captured Center Contact, Accepts 0.3mm [.012] dia. pin, Field replaceable. Packaging Features Packaging Method : Tray Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : OS 2.9 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1060031-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1060031-1
RF Connectors 1060031-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 9.6 MM  [.378 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Other Comment : Captured Center Contact, Accepts 0.3mm [.012] dia. pin, Field replaceable. Packaging Features Packaging Method : Tray Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : OS 2.9 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Product Length : 9.6 MM  [.378 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Epoxy

Other


  • Comment : Captured Center Contact, Accepts 0.3mm [.012] dia. pin, Field replaceable.

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : OS 2.9
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1060031-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1060031-1
RF Connectors / Coaxial Connectors 1060031-1
RF Connectors / Coaxial Connectors 4852 3575 02 OS-29 JACK

RF Connectors / Coaxial Connectors 4852 3575 02 OS-29 JACK

Buy Now Datasheet
4852 3575 02, Os-29 Jack Amp - Te Connectivity - 97X0463 - Newark, An Avnet Company
Chicago, IL, United States
4852 3575 02, Os-29 Jack Amp - Te Connectivity
97X0463
4852 3575 02, Os-29 Jack Amp - Te Connectivity 97X0463
4852 3575 02, OS-29 JACK

4852 3575 02, OS-29 JACK

Supplier's Site
4852 3575 02, Os-29 Jack Amp - Te Connectivity - 41AJ1995 - Newark, An Avnet Company
Chicago, IL, United States
4852 3575 02, Os-29 Jack Amp - Te Connectivity
41AJ1995
4852 3575 02, Os-29 Jack Amp - Te Connectivity 41AJ1995
4852 3575 02, OS-29 JACK

4852 3575 02, OS-29 JACK

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1060031-1 1060031-1 97X0463
Product Name RF Connectors RF Connectors / Coaxial Connectors 4852 3575 02, Os-29 Jack Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data