TE Connectivity Automotive Terminals 1060-16-0122

Description
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.5 MM  [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.9 - 3.6 MM  [.075 - .14 INCH ] Wire Size (MMSQ) : .75 - 2 Wire Size (AWG) : 18 - 14 Wire Size Search (AWG) : 14, 18, 16 Wire Size Search (MMSQ) : .75, 1.5, 1, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.5 MM  [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.9 - 3.6 MM  [.075 - .14 INCH ] Wire Size (MMSQ) : .75 - 2 Wire Size (AWG) : 18 - 14 Wire Size Search (AWG) : 14, 18, 16 Wire Size Search (MMSQ) : .75, 1.5, 1, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1060-16-0122 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1060-16-0122
Automotive Terminals 1060-16-0122
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.5 MM  [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.9 - 3.6 MM  [.075 - .14 INCH ] Wire Size (MMSQ) : .75 - 2 Wire Size (AWG) : 18 - 14 Wire Size Search (AWG) : 14, 18, 16 Wire Size Search (MMSQ) : .75, 1.5, 1, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Family Seal or Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : Size 16
  • Crimp Type : F-Crimp
  • Interface Plating : Nickel (Ni)
  • Mating Pin Diameter : 1.5 MM  [.062 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 13
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.9 - 3.6 MM  [.075 - .14 INCH ]
  • Wire Size (MMSQ) : .75 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size Search (AWG) : 14, 18, 16
  • Wire Size Search (MMSQ) : .75, 1.5, 1, 2

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Contacts - Multi Purpose - 1734-1141-1-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1141-1-ND
Contacts - Multi Purpose 1734-1141-1-ND
CONN PIN 14-18AWG NICKEL CRIMP

CONN PIN 14-18AWG NICKEL CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 1734-1141-2-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1141-2-ND
Contacts - Multi Purpose 1734-1141-2-ND
CONN PIN 14-18AWG NICKEL CRIMP

CONN PIN 14-18AWG NICKEL CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1060-16-0122 1734-1141-1-ND
Product Name Automotive Terminals Contacts - Multi Purpose
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity - 09H7234 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Automotive Terminals - 1060-16-0644 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers