TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 1060-16-0122

Description
Win Source Part Number: 1222616-1060-16-0122 Category: Connectors, Interconnects>Contac ts - Multi Purpose Type: Power, Stamped Contact Finish: Nickel Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-18 AWG Contact Termination: Crimp Contact Material: Copper Alloy Pin or Socket: Pin Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity Deutsch Connectors Other Names: -1060-16-0122-CSI,-1 060-16-0122-SI,1734- 1141-2,1734-1141-1 Base Product Number: 1060-16
Request a Quote Datasheet
Description
Win Source Part Number: 1222616-1060-16-0122 Category: Connectors, Interconnects>Contac ts - Multi Purpose Type: Power, Stamped Contact Finish: Nickel Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-18 AWG Contact Termination: Crimp Contact Material: Copper Alloy Pin or Socket: Pin Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity Deutsch Connectors Other Names: -1060-16-0122-CSI,-1 060-16-0122-SI,1734- 1141-2,1734-1141-1 Base Product Number: 1060-16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 1222616-1060-16-0122 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1222616-1060-16-0122
Connectors, Interconnects - Contacts - Multi Purpose 1222616-1060-16-0122
Win Source Part Number: 1222616-1060-16-0122 Category: Connectors, Interconnects>Contac ts - Multi Purpose Type: Power, Stamped Contact Finish: Nickel Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-18 AWG Contact Termination: Crimp Contact Material: Copper Alloy Pin or Socket: Pin Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity Deutsch Connectors Other Names: -1060-16-0122-CSI,-1 060-16-0122-SI,1734- 1141-2,1734-1141-1 Base Product Number: 1060-16

Win Source Part Number: 1222616-1060-16-0122
Category: Connectors, Interconnects>Contacts - Multi Purpose
Type: Power, Stamped
Contact Finish: Nickel
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-18 AWG
Contact Termination: Crimp
Contact Material: Copper Alloy
Pin or Socket: Pin
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity Deutsch Connectors
Other Names: -1060-16-0122-CSI,-1060-16-0122-SI,1734-1141-2,1734-1141-1
Base Product Number: 1060-16

Buy Now Datasheet
Multi Purpose - 1734-1141-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1734-1141-1-ND
Multi Purpose 1734-1141-1-ND
Pin Contact Nickel Crimp 14-18 AWG Power, Stamped

Pin Contact Nickel Crimp 14-18 AWG Power, Stamped

Buy Now Datasheet
Multi Purpose - 1734-1141-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1734-1141-2-ND
Multi Purpose 1734-1141-2-ND
Pin Contact Nickel Crimp 14-18 AWG Power, Stamped

Pin Contact Nickel Crimp 14-18 AWG Power, Stamped

Buy Now Datasheet
Singapore, Singapore
13A Electronic Connector
332-1060-16-0122
13A Electronic Connector 332-1060-16-0122
Nickel Crimp Pin, 13A, 14-18AWG, Size 16 Product overview: 1060-16-0122 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1060-16-0122 can be used for catalog matching and distributor lookup.

Nickel Crimp Pin, 13A, 14-18AWG, Size 16 Product overview: 1060-16-0122 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1060-16-0122 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - 1060-16-0122 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
1060-16-0122
Multi Purpose 1060-16-0122
CONN PIN 14-18AWG NICKEL CRIMP

CONN PIN 14-18AWG NICKEL CRIMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1222616-1060-16-0122 1734-1141-1-ND 332-1060-16-0122 1060-16-0122
Product Name Connectors, Interconnects - Contacts - Multi Purpose Multi Purpose 13A Electronic Connector Multi Purpose
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1124-1178-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details