TE Connectivity Contact, Pin, 18-14Awg, Crimp; Product Range Deutsch - Te Connectivity 1060-16-0122-PS

Description
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:DT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Nickel Plated Contacts; For Use With:Deutsch DT Series Receptacle Connectors; Wire RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:DT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Nickel Plated Contacts; For Use With:Deutsch DT Series Receptacle Connectors; Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 18-14Awg, Crimp; Product Range Deutsch - Te Connectivity - 01AH8107 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Deutsch - Te Connectivity
01AH8107
Contact, Pin, 18-14Awg, Crimp; Product Range Deutsch - Te Connectivity 01AH8107
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:DT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Nickel Plated Contacts; For Use With:Deutsch DT Series Receptacle Connectors; Wire RoHS Compliant: Yes

CONTACT, PIN, 18-14AWG, CRIMP; Product Range:DT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Nickel Plated Contacts; For Use With:Deutsch DT Series Receptacle Connectors; Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AH8107
Product Name Contact, Pin, 18-14Awg, Crimp; Product Range Deutsch - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAV3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 120165715 - Radwell International
Specs
Current Rating 10.0 amps
View Details