TE Connectivity
Automotive Terminals
1060-14-1088
Description
Body Features Terminal Seal Type : Family Seal or Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Palladium Nickel Gold (PdNiAu) Mating Pin Diameter : 1.5 MM [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Palladium Nickel Gold
Dimensions Compatible Insulation Diameter Range : 2.4 - 3.8 MM [.095 - .15 INCH ] Wire Size (MMSQ) : .75 - 2 Wire Size (AWG) : 18 - 14 Wire Size Search (AWG) : 14, 16, 18 Wire Size Search (MMSQ) : 2, 1, 1.5, .75
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Family Seal or Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Palladium Nickel Gold (PdNiAu) Mating Pin Diameter : 1.5 MM [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Palladium Nickel Gold
Dimensions Compatible Insulation Diameter Range : 2.4 - 3.8 MM [.095 - .15 INCH ] Wire Size (MMSQ) : .75 - 2 Wire Size (AWG) : 18 - 14 Wire Size Search (AWG) : 14, 16, 18 Wire Size Search (MMSQ) : 2, 1, 1.5, .75
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Family Seal or Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Palladium Nickel Gold (PdNiAu) Mating Pin Diameter : 1.5 MM [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Palladium Nickel Gold
Dimensions Compatible Insulation Diameter Range : 2.4 - 3.8 MM [.095 - .15 INCH ] Wire Size (MMSQ) : .75 - 2 Wire Size (AWG) : 18 - 14 Wire Size Search (AWG) : 14, 16, 18 Wire Size Search (MMSQ) : 2, 1, 1.5, .75
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Terminal Seal Type : Family Seal or Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : Size 16
- Crimp Type : F-Crimp
- Interface Plating : Palladium Nickel Gold (PdNiAu)
- Mating Pin Diameter : 1.5 MM [.062 INCH ]
- Terminal Type : Pin
- Typical Current Rating (AMP) : 13
- Wire Contact Termination Area Plating Material : Palladium Nickel Gold
Dimensions
- Compatible Insulation Diameter Range : 2.4 - 3.8 MM [.095 - .15 INCH ]
- Wire Size (MMSQ) : .75 - 2
- Wire Size (AWG) : 18 - 14
- Wire Size Search (AWG) : 14, 16, 18
- Wire Size Search (MMSQ) : 2, 1, 1.5, .75
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : Yes
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1060-14-1088 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0790 inch (2.01 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details