TE Connectivity RF Connectors 1059905-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.33 MM  [.21 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Metal to Metal Dielectric Material : PTFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector Seal Type : O-Ring, Hermetically Sealed, Gasket Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.33 MM  [.21 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Metal to Metal Dielectric Material : PTFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector Seal Type : O-Ring, Hermetically Sealed, Gasket Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1059905-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1059905-1
RF Connectors 1059905-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.33 MM  [.21 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Metal to Metal Dielectric Material : PTFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector Seal Type : O-Ring, Hermetically Sealed, Gasket Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 5.33 MM  [.21 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Threads
  • RF Connector Coupling Mechanism : Push-On

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Comment : Metal to Metal
  • Dielectric Material : PTFE Fluorocarbon

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Seal Type : O-Ring, Hermetically Sealed, Gasket
  • Connector System : Cable-to-Panel
  • RF Connector Style : Plug
  • RF Interface : OSSP
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
4757 5014 00 Rohs Compliant Amp - Te Connectivity - 10H7320 - Newark, An Avnet Company
Chicago, IL, United States
4757 5014 00 Rohs Compliant Amp - Te Connectivity
10H7320
4757 5014 00 Rohs Compliant Amp - Te Connectivity 10H7320
4757 5014 00 ROHS COMPLIANT: YES

4757 5014 00 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1059905-1 10H7320
Product Name RF Connectors 4757 5014 00 Rohs Compliant Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data