TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1059782-1

Description
Body Features Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1059782-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1059782-1
Connector Hardware, Mounts, Locks & Retainers 1059782-1
Body Features Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Primary Product Material : Carbon Steel
  • Primary Product Plating Material : Nickel

Product Type Features


  • Connector Hardware Accessory Type : Lockwasher
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
RF Interconnects - 1059782-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1059782-1
RF Interconnects 1059782-1
RF - Special Miniature Connectors

RF - Special Miniature Connectors

Buy Now
Coaxial Connector (RF) Accessories - 1059782-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
1059782-1
Coaxial Connector (RF) Accessories 1059782-1
CONN LOCKWASHER FOR OSP CONN

CONN LOCKWASHER FOR OSP CONN

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1059782-1 1059782-1 1059782-1
Product Name Connector Hardware, Mounts, Locks & Retainers RF Interconnects Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

RF Connector Launchers - 1052634-1 - TE Connectivity
Specs
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1056227-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 27.000 GHz
View Details
4 suppliers
RF Connectors - 1050611-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1059451-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers