TE Connectivity Between Series Adapters 1059752-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Spring Material : Stainless Steel Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSP Side B Gender : Jack Side B Interface : OSM Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Spring Material : Stainless Steel Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSP Side B Gender : Jack Side B Interface : OSM Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1059752-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1059752-1
Between Series Adapters 1059752-1
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Spring Material : Stainless Steel Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSP Side B Gender : Jack Side B Interface : OSM Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon
  • Spring Material : Stainless Steel

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : OSP
  • Side B Gender : Jack
  • Side B Interface : OSM

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - Adapters - 1021650-1059752-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Adapters
1021650-1059752-1
Connectors, Interconnects - Coaxial Connectors (RF) - Adapters 1021650-1059752-1
Win Source Part Number: 1021650-1059752-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) - Adapters Fastening Type: Snap-On, Threaded Package: Bulk Frequency - Max: 18 GHz Standard Package: 25 Impedance: 50Ohm Mounting Feature: Flange Body Material: Stainless Steel Style: Straight Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Convert From (Adapter End): SMA Jack, Female Socket Convert To (Adapter End): OSP Jack, Female Socket Adapter Type: Jack to Jack Adapter Series: OSM to OSP Center Gender: Female to Female Conversion Type: Between Series Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Base Product Number: 1059752 Product Status: Obsolete

Win Source Part Number: 1021650-1059752-1
Category: Connectors, Interconnects>Coaxial Connectors (RF) - Adapters
Fastening Type: Snap-On, Threaded
Package: Bulk
Frequency - Max: 18 GHz
Standard Package: 25
Impedance: 50Ohm
Mounting Feature: Flange
Body Material: Stainless Steel
Style: Straight
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Convert From (Adapter End): SMA Jack, Female Socket
Convert To (Adapter End): OSP Jack, Female Socket
Adapter Type: Jack to Jack
Adapter Series: OSM to OSP
Center Gender: Female to Female
Conversion Type: Between Series
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1059752
Product Status: Obsolete

Buy Now Datasheet
Electronic Connector - 374-1059752-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
374-1059752-1
Electronic Connector 374-1059752-1
CONN ADAPT SMA JACK TO OSP JACK Product overview: 1059752-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-1059752-1 can be used for catalog matching and distributor lookup.

CONN ADAPT SMA JACK TO OSP JACK Product overview: 1059752-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-1059752-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number 1059752-1 1021650-1059752-1 374-1059752-1
Product Name Between Series Adapters Connectors, Interconnects - Coaxial Connectors (RF) - Adapters Electronic Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data