TE Connectivity RF Connectors 1059612-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Gasket Material : Steel Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal Type : O-Ring, Gasket, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Gasket Material : Steel Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal Type : O-Ring, Gasket, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1059612-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1059612-1
RF Connectors 1059612-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Gasket Material : Steel Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal Type : O-Ring, Gasket, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Threads
  • RF Connector Coupling Mechanism : Push-On

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Steel

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Seal Type : O-Ring, Gasket, Hermetically Sealed
  • Connector System : Cable-to-Panel
  • RF Connector Style : Plug
  • RF Interface : OSP
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1059612-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1059612-1
RF Connectors / Coaxial Connectors 1059612-1
RF Connectors / Coaxial Connectors 4557 3205 00 OSP PANEL PLUG

RF Connectors / Coaxial Connectors 4557 3205 00 OSP PANEL PLUG

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 1059612-1 1059612-1
Product Name RF Connectors RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data