Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper
Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.62 MM [.3 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Push-On
Operation/Applicatio
n Operating Frequency (GHZ) : 18
Other Comment : Accepts 0.4mm/0.5mm [.017/.019] dia. pin- 2.8mm [.110] max. depth. Dielectric Material : TFE Fluorocarbon Gasket Material : Conductive Silver, Silicone Elastomers Number of Panel Mounting Holes : 2
Packaging Features Packaging Method : Package
Product Type Features Connector Seal Type : O-Ring, Gasket Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Passivated
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Copper
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 7.62 MM [.3 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : Without
- Panel Attachment Style : Front Mount
- Panel Mount Feature Type : Flange
- RF Connector Coupling Mechanism : Push-On
Operation/Application
- Operating Frequency (GHZ) : 18
Other
- Comment : Accepts 0.4mm/0.5mm [.017/.019] dia. pin- 2.8mm [.110] max. depth.
- Dielectric Material : TFE Fluorocarbon
- Gasket Material : Conductive Silver, Silicone Elastomers
- Number of Panel Mounting Holes : 2
Packaging Features
- Packaging Method : Package
Product Type Features
- Connector Seal Type : O-Ring, Gasket
- Connector System : Cable-to-Panel
- RF Connector Style : Plug
- RF Interface : OSP
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]