TE Connectivity RF Connectors 1059573-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Accepts 0.46mm [.018] dia. pin- 2.4mm [.095] max. depth. Dielectric Material : TFE Fluorocarbon Gasket Material : Conductive Silver, Silicone Elastomers Number of Panel Mounting Holes : 4 Packaging Features Packaging Method : Package Product Type Features Connector Seal Type : Gasket, O-Ring, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Accepts 0.46mm [.018] dia. pin- 2.4mm [.095] max. depth. Dielectric Material : TFE Fluorocarbon Gasket Material : Conductive Silver, Silicone Elastomers Number of Panel Mounting Holes : 4 Packaging Features Packaging Method : Package Product Type Features Connector Seal Type : Gasket, O-Ring, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1059573-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1059573-1
RF Connectors 1059573-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Accepts 0.46mm [.018] dia. pin- 2.4mm [.095] max. depth. Dielectric Material : TFE Fluorocarbon Gasket Material : Conductive Silver, Silicone Elastomers Number of Panel Mounting Holes : 4 Packaging Features Packaging Method : Package Product Type Features Connector Seal Type : Gasket, O-Ring, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Push-On

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Comment : Accepts 0.46mm [.018] dia. pin- 2.4mm [.095] max. depth.
  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Conductive Silver, Silicone Elastomers
  • Number of Panel Mounting Holes : 4

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Seal Type : Gasket, O-Ring, Hermetically Sealed
  • Connector System : Cable-to-Panel
  • RF Connector Style : Plug
  • RF Interface : OSP
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
4551 3375 02 Amp - Te Connectivity - 97X0462 - Newark, An Avnet Company
Chicago, IL, United States
4551 3375 02 Amp - Te Connectivity
97X0462
4551 3375 02 Amp - Te Connectivity 97X0462
4551 3375 02

4551 3375 02

Supplier's Site
RF Connectors / Coaxial Connectors - 1059573-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1059573-1
RF Connectors / Coaxial Connectors 1059573-1
RF Connectors / Coaxial Connectors 4551 3375 02

RF Connectors / Coaxial Connectors 4551 3375 02

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1059573-1 97X0462 1059573-1
Product Name RF Connectors 4551 3375 02 Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050791-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RF Connectors - 1059577-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
RF Connectors - 1059523-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 3.000 GHz
View Details
2 suppliers
RF Connectors - 1053392-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 12.400 GHz
View Details
3 suppliers