Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel
Dimensions Profile Height from PCB : 5.84 MM [.23 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.49 MM [.216 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy
Operation/Applicatio
n Operating Frequency Range (GHZ) : 18
Other Dielectric Material : Polytetrafluoroethyl
ene (PTFE)
Packaging Features Packaging Method : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Connector Style : Jack RF Interface : OSMM
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM [.155 INCH ]
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Plated
- Body Plating Material : Gold
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
- PCB Mount Orientation : Vertical
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold (Au)
- RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM [40 - 70 MICIN ]
- RF Connector Center Contact Underplating Material : Copper, Nickel
Dimensions
- Profile Height from PCB : 5.84 MM [.23 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 5.49 MM [.216 INCH ]
Electrical Characteristics
Mechanical Attachment
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Epoxy
Operation/Application
- Operating Frequency Range (GHZ) : 18
Other
- Dielectric Material : Polytetrafluoroethylene (PTFE)
Packaging Features
- Packaging Method : Package
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- RF Connector Style : Jack
- RF Interface : OSMM
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.94 MM [.155 INCH ]
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]