TE Connectivity In-Series Adapters 1058668-1

Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Brass Body Plating Material : Nickel over Copper Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Test Adapter Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No Lightning/EMP Protection : None RF Connector Type : N Series Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Brass Body Plating Material : Nickel over Copper Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Test Adapter Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No Lightning/EMP Protection : None RF Connector Type : N Series Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1058668-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1058668-1
In-Series Adapters 1058668-1
Body Features Body Angle : Straight Body Insulation : Without Body Material : Brass Body Plating Material : Nickel over Copper Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Test Adapter Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No Lightning/EMP Protection : None RF Connector Type : N Series Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold over Copper

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : Test Adapter
  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Commercial
  • Isolated Ground : No
  • Lightning/EMP Protection : None
  • RF Connector Type : N Series
  • Sealable : No

Signal Characteristics


  • Frequency (GHZ) : 18

Usage Conditions


  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now
3682 2305 10 Rohs Compliant Amp - Te Connectivity - 10H7265 - Newark, An Avnet Company
Chicago, IL, United States
3682 2305 10 Rohs Compliant Amp - Te Connectivity
10H7265
3682 2305 10 Rohs Compliant Amp - Te Connectivity 10H7265
3682 2305 10 ROHS COMPLIANT: YES

3682 2305 10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1058668-1 10H7265
Product Name In-Series Adapters 3682 2305 10 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-111492-6 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details