TE Connectivity RF Connectors 1058627-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Grade : Commercial Lockwasher Material : Stainless Steel Lockwasher Plating Material : Gold over Nickel Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Grade : Commercial Lockwasher Material : Stainless Steel Lockwasher Plating Material : Gold over Nickel Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1058627-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1058627-1
RF Connectors 1058627-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Grade : Commercial Lockwasher Material : Stainless Steel Lockwasher Plating Material : Gold over Nickel Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Coupling Nut Base Material : Stainless Steel
  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Silicone Rubber
  • Grade : Commercial
  • Lockwasher Material : Stainless Steel
  • Lockwasher Plating Material : Gold over Nickel

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 402 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : N Type
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder & Clamp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF and Microwave Connectors
Product Number 1058627-1
Product Name RF Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050740-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1056526-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers
RF Connectors - 1057230-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
Coax Connectors - 1056521-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers