TE Connectivity RF Interconnects 1058569-1

Description
RF Coax Connectors
Request a Quote Datasheet
Description
RF Coax Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Interconnects - 1058569-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1058569-1
RF Interconnects 1058569-1
RF Coax Connectors

RF Coax Connectors

Buy Now
RF Connectors / Coaxial Connectors - 1058569-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1058569-1
RF Connectors / Coaxial Connectors 1058569-1
RF Connectors / Coaxial Connectors SCD 1052 5087 18

RF Connectors / Coaxial Connectors SCD 1052 5087 18

Buy Now Datasheet
Scd 1052 5087 18 Amp - Te Connectivity - 10H7259 - Newark, An Avnet Company
Chicago, IL, United States
Scd 1052 5087 18 Amp - Te Connectivity
10H7259
Scd 1052 5087 18 Amp - Te Connectivity 10H7259
SCD 1052 5087 18

SCD 1052 5087 18

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1058569-1 1058569-1 10H7259
Product Name RF Interconnects RF Connectors / Coaxial Connectors Scd 1052 5087 18 Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051114-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCV-MG-T67-3 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details