Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper
Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM [.64 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded
Operation/Applicatio
n Operating Frequency (GHZ) : 15
Other Coupling Nut Base Material : Stainless Steel Dielectric Material : PTFE Fluorocarbon Grade : Military
Packaging Features Packaging Method : Bag
Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : TNC Sealable : Yes
Termination Features Termination Method to Wire & Cable : Solder Terminal
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Plated
- Body Plating Material : Gold
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel, Copper
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 16.26 MM [.64 INCH ]
Electrical Characteristics
Mechanical Attachment
- Detent : Without
- RF Connector Coupling Mechanism : Threaded
Operation/Application
- Operating Frequency (GHZ) : 15
Other
- Coupling Nut Base Material : Stainless Steel
- Dielectric Material : PTFE Fluorocarbon
- Grade : Military
Packaging Features
Product Type Features
- Compatible With RF Cable Type : RG 405 Semi-Rigid
- Connector & Contact Terminates To : Wire & Cable
- Connector Seal Type : Gasket
- Connector System : Cable-to-Cable
- RF Connector Style : Plug
- RF Interface : TNC
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Solder Terminal
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]