TE Connectivity RF Connector Shrouds 1056752-1

Description
Body Features Shroud Material : Stainless Steel Shroud Type : Solder-In Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 3.7 MM  [.145 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Corning Glass 7070 Product Type Features Applied Pressure : Low Force Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Shroud Material : Stainless Steel Shroud Type : Solder-In Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 3.7 MM  [.145 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Corning Glass 7070 Product Type Features Applied Pressure : Low Force Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Shrouds - 1056752-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Shrouds
1056752-1
RF Connector Shrouds 1056752-1
Body Features Shroud Material : Stainless Steel Shroud Type : Solder-In Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 3.7 MM  [.145 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Corning Glass 7070 Product Type Features Applied Pressure : Low Force Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Shroud Material : Stainless Steel
  • Shroud Type : Solder-In

Dimensions


  • RF Contact Spacing : 4.32 MM  [.17 INCH ]
  • Shroud Diameter : 3.7 MM  [.145 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Dielectric Material : Corning Glass 7070

Product Type Features


  • Applied Pressure : Low Force
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1056752-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1056752-1
RF Connectors / Coaxial Connectors 1056752-1
RF Connectors / Coaxial Connectors 2998 5056 94

RF Connectors / Coaxial Connectors 2998 5056 94

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 1056752-1 1056752-1
Product Name RF Connector Shrouds RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data