TE Connectivity RF Connector Shrouds 1056731-1

Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 4.2 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Thermoplastic Product Type Features Applied Pressure : Medium Force Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 4.2 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Thermoplastic Product Type Features Applied Pressure : Medium Force Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Shrouds - 1056731-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Shrouds
1056731-1
RF Connector Shrouds 1056731-1
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 4.2 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Thermoplastic Product Type Features Applied Pressure : Medium Force Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Shroud Material : Stainless Steel
  • Shroud Type : 2-Hole Flange

Dimensions


  • RF Contact Spacing : 4.32 MM  [.17 INCH ]
  • Shroud Diameter : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Dielectric Material : PTFE Thermoplastic

Product Type Features


  • Applied Pressure : Medium Force
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1056731-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1056731-1
RF Connectors / Coaxial Connectors 1056731-1
RF Connectors / Coaxial Connectors 2998 5030 02

RF Connectors / Coaxial Connectors 2998 5030 02

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 1056731-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
1056731-1
Coaxial Connector (RF) Accessories 1056731-1
CONN SHROUD FOR SMP CONNECTORS

CONN SHROUD FOR SMP CONNECTORS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1056731-1 1056731-1 1056731-1
Product Name RF Connector Shrouds RF Connectors / Coaxial Connectors Coaxial Connector (RF) Accessories
Connector Type SMP
Unlock Full Specs
to access all available technical data