TE Connectivity RF Connector Shrouds 1056729-1

Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 4.2 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Thermoplastic Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 4.2 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Thermoplastic Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Shrouds - 1056729-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Shrouds
1056729-1
RF Connector Shrouds 1056729-1
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 4.2 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Thermoplastic Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Shroud Material : Stainless Steel
  • Shroud Type : 2-Hole Flange

Dimensions


  • RF Contact Spacing : 4.32 MM  [.17 INCH ]
  • Shroud Diameter : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Dielectric Material : PTFE Thermoplastic

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1056729-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1056729-1
RF Connectors / Coaxial Connectors 1056729-1
RF Connectors / Coaxial Connectors 2998 5028 02

RF Connectors / Coaxial Connectors 2998 5028 02

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 1056729-1 1056729-1
Product Name RF Connector Shrouds RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data