TE Connectivity RF Connector Shrouds 1056722-1

Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 4.2 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Thermoplastic Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote
Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 4.2 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Thermoplastic Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connector Shrouds - 1056722-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Shrouds
1056722-1
RF Connector Shrouds 1056722-1
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 4.2 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Thermoplastic Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Shroud Material : Stainless Steel
  • Shroud Type : 2-Hole Flange

Dimensions


  • RF Contact Spacing : 4.32 MM  [.17 INCH ]
  • Shroud Diameter : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Dielectric Material : PTFE Thermoplastic

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF and Microwave Connectors
Product Number 1056722-1
Product Name RF Connector Shrouds
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051690-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
RF Connectors - 1053404-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
RF Connectors - 1052563-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers
Coax Connectors - 1059641-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Coupling Push-On
View Details
4 suppliers