RF/COAXIAL, SSMT PLUG, STRAIGHT, SOLDER; Connector Type:SSMT Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper; Frequency Max:6GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 30AC3102 |
| Product Name | Rf/coaxial, Ssmt Plug, Straight, Solder; Connector Type Amp - Te Connectivity |
| Gender | Male / Plug |