TE Connectivity Wrenches 1055258-1

Description
"SMA Torque Wrench Wrench 5/16"" 4.49"" (114.0mm) Length"
Request a Quote Datasheet
Description
"SMA Torque Wrench Wrench 5/16"" 4.49"" (114.0mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1055258-1-ND - DigiKey
Thief River Falls, MN, United States
"SMA Torque Wrench Wrench 5/16"" 4.49"" (114.0mm) Length"

"SMA Torque Wrench Wrench 5/16"" 4.49"" (114.0mm) Length"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 1055258-1-ND
Product Name Wrenches
Wrench Weight 0.3000 lbs (0.1361 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details