Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Captivated Contacts
Dimensions Product Length : 17 MM [.669 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM [.354 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy
Operation/Applicatio
n Operating Frequency (GHZ) : 18
Other Dielectric Material : PTFE Lockwasher Material : Stainless Steel
Packaging Features Packaging Method : Package
Product Type Features Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Plated
- Body Plating Material : Gold
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Copper, Nickel
- RF Connector Contact Configuration : Captivated Contacts
Dimensions
- Product Length : 17 MM [.669 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 8.99 MM [.354 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Panel Attachment Style : Front Mount
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Epoxy
Operation/Application
- Operating Frequency (GHZ) : 18
Other
- Dielectric Material : PTFE
- Lockwasher Material : Stainless Steel
Packaging Features
- Packaging Method : Package
Product Type Features
- Connector Product Type : Connector Assembly
- RF Connector Style : Jack
- RF Interface : SMA
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]