TE Connectivity RF Connectors 1053130-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 18.1 MM  [.712 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Hermetically Sealed Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : PTFE Fluorocarbon Gasket Material : Silicone Rubber, Steel Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Hermetically Sealed, Gasket Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 18.1 MM  [.712 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Hermetically Sealed Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : PTFE Fluorocarbon Gasket Material : Silicone Rubber, Steel Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Hermetically Sealed, Gasket Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1053130-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1053130-1
RF Connectors 1053130-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 18.1 MM  [.712 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Hermetically Sealed Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : PTFE Fluorocarbon Gasket Material : Silicone Rubber, Steel Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Hermetically Sealed, Gasket Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 18.1 MM  [.712 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Threads
  • RF Connector Coupling Mechanism : Threaded

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Comment : Hermetically Sealed
  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Material : Gold
  • Dielectric Material : PTFE Fluorocarbon
  • Gasket Material : Silicone Rubber, Steel

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector Seal Type : Hermetically Sealed, Gasket
  • Connector System : Cable-to-Panel
  • RF Connector Style : Plug
  • RF Interface : SMA
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1053130-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1053130-1
RF Connectors / Coaxial Connectors 1053130-1
RF Connectors / Coaxial Connectors 2057 5123 00

RF Connectors / Coaxial Connectors 2057 5123 00

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 1053130-1 1053130-1
Product Name RF Connectors RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data