TE Connectivity Connector Type Te Connectivity 1053128-1.

Description
Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold over Copper Plated Contacts; Frequency Max:18GHz RoHS Compliant: Yes
Description
Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold over Copper Plated Contacts; Frequency Max:18GHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type Te Connectivity - 32AC4988 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Te Connectivity
32AC4988
Connector Type Te Connectivity 32AC4988
Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold over Copper Plated Contacts; Frequency Max:18GHz RoHS Compliant: Yes

Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold over Copper Plated Contacts; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 32AC4988
Product Name Connector Type Te Connectivity
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
RF Coaxial Cable Mount Connector - 201-4CCSF - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Solder
View Details
Male BNC to Female BNC Adapter, 3 dB Attenuation - AT-3 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 8021A3 - Maury Microwave
Specs
Gender Female / Jack
Frequency 34.000 GHz
View Details