Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts
Dimensions Product Length : 17 MM [.669 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM [.25 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy
Operation/Applicatio
n Operating Frequency (GHZ) : 18
Other Dielectric Material : PTFE Fluorocarbon Lockwasher Material : Stainless Steel
Packaging Features Packaging Method : Carton
Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Plated
- Body Plating Material : Gold
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Copper
- RF Connector Contact Configuration : Captivated Contacts
Dimensions
- Product Length : 17 MM [.669 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 6.35 MM [.25 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : Without
- Panel Attachment Style : Rear Mount
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Epoxy
Operation/Application
- Operating Frequency (GHZ) : 18
Other
- Dielectric Material : PTFE Fluorocarbon
- Lockwasher Material : Stainless Steel
Packaging Features
- Packaging Method : Carton
Product Type Features
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Panel
- RF Connector Style : Jack
- RF Interface : SMA
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]