TE Connectivity RF Connectors 1052990-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 29 MM  [1.142 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : High frequency., Flange at 45°. Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 29 MM  [1.142 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : High frequency., Flange at 45°. Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1052990-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1052990-1
RF Connectors 1052990-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 29 MM  [1.142 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : High frequency., Flange at 45°. Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 29 MM  [1.142 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Comment : High frequency., Flange at 45°.
  • Dielectric Material : TFE Fluorocarbon
  • Number of Panel Mounting Holes : 2

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
2054 1261 02 Rohs Compliant Amp - Te Connectivity - 10H7125 - Newark, An Avnet Company
Chicago, IL, United States
2054 1261 02 Rohs Compliant Amp - Te Connectivity
10H7125
2054 1261 02 Rohs Compliant Amp - Te Connectivity 10H7125
2054 1261 02 ROHS COMPLIANT: YES

2054 1261 02 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1052990-1 10H7125
Product Name RF Connectors 2054 1261 02 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data