TE Connectivity ™ RF Connectors / Coaxial Connectors 1052963-1

Description
RF Connectors / Coaxial Connectors 2052 8023 92
Datasheet
Description
RF Connectors / Coaxial Connectors 2052 8023 92
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 1052963-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1052963-1
RF Connectors / Coaxial Connectors 1052963-1
RF Connectors / Coaxial Connectors 2052 8023 92

RF Connectors / Coaxial Connectors 2052 8023 92

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 1052963-1
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC3-FG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
RF Connector Launchers - 1052962-1 - TE Connectivity
Specs
Mounting Panel Mount, Board Mount
Frequency 12.400 GHz
View Details
4 suppliers
Coaxial Adapters - 1242522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details