TE Connectivity RF Connector Launchers 1052959-1

Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Pin Diameter Accepted : .91 MM  [.036 INCH ] Product Length : 9.53 MM  [.375 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Interface : SMA Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Pin Diameter Accepted : .91 MM  [.036 INCH ] Product Length : 9.53 MM  [.375 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Interface : SMA Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connector Launchers - 1052959-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Launchers
1052959-1
RF Connector Launchers 1052959-1
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Pin Diameter Accepted : .91 MM  [.036 INCH ] Product Length : 9.53 MM  [.375 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Interface : SMA Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Finish : Passivated

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Pin Diameter Accepted : .91 MM  [.036 INCH ]
  • Product Length : 9.53 MM  [.375 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 5000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flanged
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency (GHZ) : 18

Other


  • Dielectric Material : TFE Fluorocarbon
  • Number of Panel Mounting Holes : 2

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Interface : SMA

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
SMA Connector - 1052959-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
1052959-1
SMA Connector 1052959-1
SMA Flange Mt Jack 2052 8019 92

SMA Flange Mt Jack 2052 8019 92

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1052959-1 1052959-1
Product Name RF Connector Launchers SMA Connector
Mounting Panel Mount, Board Mount SMA
Unlock Full Specs
to access all available technical data