TE Connectivity Coax Connectors 1052602-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Edge Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Product Length : 12.6 MM  [.496 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Number of Panel Mounting Holes : 4 Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Hermetic RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Edge Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Product Length : 12.6 MM  [.496 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Number of Panel Mounting Holes : 4 Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Hermetic RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1052602-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1052602-1
Coax Connectors 1052602-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Edge Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Product Length : 12.6 MM  [.496 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Number of Panel Mounting Holes : 4 Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Hermetic RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Edge

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • Product Length : 12.6 MM  [.496 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Dielectric Material : PTFE
  • Number of Panel Mounting Holes : 4

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Hermetic
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Interconnects - 1052602-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1052602-1
RF Interconnects 1052602-1
RF Coax Connectors

RF Coax Connectors

Buy Now
2052 3122 00 Amp - Te Connectivity - 75AC4801 - Newark, An Avnet Company
Chicago, IL, United States
2052 3122 00 Amp - Te Connectivity
75AC4801
2052 3122 00 Amp - Te Connectivity 75AC4801
2052 3122 00

2052 3122 00

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1052602-1 1052602-1 75AC4801
Product Name Coax Connectors RF Interconnects 2052 3122 00 Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051001-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1059675-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1053222-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1056285-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 27.000 GHz
View Details