Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Edge
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 2.28 - 3.04 MICM [90 - 120 MICIN ] RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated
Dimensions Product Length : 11.81 MM [.465 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM [.354 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency Range (GHZ) : 18
Other Dielectric Material : Polytetrafluoroethyl
ene (PTFE) Number of Panel Mounting Holes : 4
Packaging Features Packaging Method : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Hermetically Sealed RF Connector Style : Jack RF Interface : SMA Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Plated
- Body Plating Material : Gold
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
- PCB Mount Orientation : Edge
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold (Au)
- RF Connector Center Contact Plating Thickness : 2.28 - 3.04 MICM [90 - 120 MICIN ]
- RF Connector Center Contact Underplating Material : Copper
- RF Connector Contact Configuration : Captivated
Dimensions
- Product Length : 11.81 MM [.465 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 8.99 MM [.354 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Panel Attachment Style : Front Mount
- Panel Mount Feature Type : Flange
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency Range (GHZ) : 18
Other
- Dielectric Material : Polytetrafluoroethylene (PTFE)
- Number of Panel Mounting Holes : 4
Packaging Features
- Packaging Method : Package
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
- Connector Product Type : Connector Assembly
- Connector Seal & Plug Type : Hermetically Sealed
- RF Connector Style : Jack
- RF Interface : SMA
- Sealable : Yes
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]