Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Edge
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts
Dimensions Product Length : 9.53 MM [.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM [.354 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy
Operation/Applicatio
n Operating Frequency (GHZ) : 18
Other Dielectric Material : PTFE Number of Panel Mounting Holes : 4
Packaging Features Packaging Method : Carton
Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Plated
- Body Plating Material : Gold
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
- PCB Mount Orientation : Edge
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
- RF Connector Contact Configuration : Captivated Contacts
Dimensions
- Product Length : 9.53 MM [.375 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 8.99 MM [.354 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Panel Attachment Style : Front Mount
- Panel Mount Feature Type : Flange
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Epoxy
Operation/Application
- Operating Frequency (GHZ) : 18
Other
- Dielectric Material : PTFE
- Number of Panel Mounting Holes : 4
Packaging Features
- Packaging Method : Carton
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
- Connector Product Type : Connector Assembly
- RF Connector Style : Jack
- RF Interface : SMA
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]