TE Connectivity Connector Backshells 105217-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/69, M83723/37, NAS 1652, AS34081, M83723/42, M83723/67, M83723/05, NAS 1650, AS34061, M83723/68, MS3476, M83723/65, NAS 1700, M83723/49, M83723/84, MS3471, AS34511, M83723/98, M83723/14, NAS 1641, M83723/03, NAS 1693, M83723/43, M83723/75, M83723/08, M83723/72, M83723/92, NAS 1699, AS34461, M83723/96, MS3459, M83723/74, AS34671, M83723/41, AS34041, M83723/01, MS3470, AS34681, M83723/48, NAS 1642, M83723/82, M83723/06, AS34121, NAS 1643, M83723/13, M83723/78, M83723/95, MS3472, MS3474, NAS 1701, M83723/02, AS34001, M83723/73, M83723/76, M83723/07, M83723/91, AS34501, AS34541, M83723/04, M83723/39, M83723/83, M83723/38, M83723/66, M83723/87, NAS 1702, M83723/97, NAS 1599, M83723/36, M83723/77, M83723/85, NAS 1692, AS34641, MS3475, AS34241, AS34561, M83723/40, M83723/71, NAS 1694, NAS 1653, AS34011, NAS 1651, AS34091, M83723/86 Operation/Applicatio n Compatible With Connector Shell Size : 08, 8S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/69, M83723/37, NAS 1652, AS34081, M83723/42, M83723/67, M83723/05, NAS 1650, AS34061, M83723/68, MS3476, M83723/65, NAS 1700, M83723/49, M83723/84, MS3471, AS34511, M83723/98, M83723/14, NAS 1641, M83723/03, NAS 1693, M83723/43, M83723/75, M83723/08, M83723/72, M83723/92, NAS 1699, AS34461, M83723/96, MS3459, M83723/74, AS34671, M83723/41, AS34041, M83723/01, MS3470, AS34681, M83723/48, NAS 1642, M83723/82, M83723/06, AS34121, NAS 1643, M83723/13, M83723/78, M83723/95, MS3472, MS3474, NAS 1701, M83723/02, AS34001, M83723/73, M83723/76, M83723/07, M83723/91, AS34501, AS34541, M83723/04, M83723/39, M83723/83, M83723/38, M83723/66, M83723/87, NAS 1702, M83723/97, NAS 1599, M83723/36, M83723/77, M83723/85, NAS 1692, AS34641, MS3475, AS34241, AS34561, M83723/40, M83723/71, NAS 1694, NAS 1653, AS34011, NAS 1651, AS34091, M83723/86 Operation/Applicatio n Compatible With Connector Shell Size : 08, 8S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 105217-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
105217-000
Connector Backshells 105217-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/69, M83723/37, NAS 1652, AS34081, M83723/42, M83723/67, M83723/05, NAS 1650, AS34061, M83723/68, MS3476, M83723/65, NAS 1700, M83723/49, M83723/84, MS3471, AS34511, M83723/98, M83723/14, NAS 1641, M83723/03, NAS 1693, M83723/43, M83723/75, M83723/08, M83723/72, M83723/92, NAS 1699, AS34461, M83723/96, MS3459, M83723/74, AS34671, M83723/41, AS34041, M83723/01, MS3470, AS34681, M83723/48, NAS 1642, M83723/82, M83723/06, AS34121, NAS 1643, M83723/13, M83723/78, M83723/95, MS3472, MS3474, NAS 1701, M83723/02, AS34001, M83723/73, M83723/76, M83723/07, M83723/91, AS34501, AS34541, M83723/04, M83723/39, M83723/83, M83723/38, M83723/66, M83723/87, NAS 1702, M83723/97, NAS 1599, M83723/36, M83723/77, M83723/85, NAS 1692, AS34641, MS3475, AS34241, AS34561, M83723/40, M83723/71, NAS 1694, NAS 1653, AS34011, NAS 1651, AS34091, M83723/86 Operation/Applicatio n Compatible With Connector Shell Size : 08, 8S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/69, M83723/37, NAS 1652, AS34081, M83723/42, M83723/67, M83723/05, NAS 1650, AS34061, M83723/68, MS3476, M83723/65, NAS 1700, M83723/49, M83723/84, MS3471, AS34511, M83723/98, M83723/14, NAS 1641, M83723/03, NAS 1693, M83723/43, M83723/75, M83723/08, M83723/72, M83723/92, NAS 1699, AS34461, M83723/96, MS3459, M83723/74, AS34671, M83723/41, AS34041, M83723/01, MS3470, AS34681, M83723/48, NAS 1642, M83723/82, M83723/06, AS34121, NAS 1643, M83723/13, M83723/78, M83723/95, MS3472, MS3474, NAS 1701, M83723/02, AS34001, M83723/73, M83723/76, M83723/07, M83723/91, AS34501, AS34541, M83723/04, M83723/39, M83723/83, M83723/38, M83723/66, M83723/87, NAS 1702, M83723/97, NAS 1599, M83723/36, M83723/77, M83723/85, NAS 1692, AS34641, MS3475, AS34241, AS34561, M83723/40, M83723/71, NAS 1694, NAS 1653, AS34011, NAS 1651, AS34091, M83723/86

Operation/Application


  • Compatible With Connector Shell Size : 08, 8S

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04BI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr54Ab00-0804Bi Raychem - Te Connectivity - 75AC4798 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ab00-0804Bi Raychem - Te Connectivity
75AC4798
Txr54Ab00-0804Bi Raychem - Te Connectivity 75AC4798
TXR54AB00-0804BI

TXR54AB00-0804BI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 105217-000 75AC4798
Product Name Connector Backshells Txr54Ab00-0804Bi Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products